Optocouplers
Category Selection
View Parts from CategoryParts from Optocouplers Category
OPTOCOUPLER, PHOTODARLINGTON O/P, 5.3KV; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Product Range:-; Input Current:60mARoHS Compliant: Yes
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V; Product Range:- RoHS Compliant: Yes
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4420Vrms; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:IL300 Series RoHS Compliant: No
No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4420Vrms; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:IL300 Series RoHS Compliant: No
No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3750Vrms; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:TCMT4100 Series RoHS Compliant: No
No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5300Vrms; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V; Product Range:ILQ32 Series RoHS Compliant: No
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5300Vrms; CTR Min:160%; Collector Emitter Voltage V(br)ceo:30V; Product Range:MOC8104 Series RoHS Compliant: No