Laser Products

Category Selection

View Parts from Category

Parts from Laser Products Category

Viewing page 1 of 6
1 to 20 of 107 parts currently displaying
2008352 from Laser Components
Laser Components

LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes

2008364 from Laser Components
Laser Components

LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA; Product Range:- RoHS Compliant: Yes

2008401 from Laser Components
Laser Components

LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes

2008415 from Laser Components
Laser Components

DIODE, LASER, 785NM, 100mW; Wavelength Typ:785nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:90mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

2008361 from Laser Components
Laser Components

DIODE, LASER, 655NM, 7mW; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:25mA RoHS Compliant: Yes

2008368 from Laser Components
Laser Components

LASER DIODE, 655NM, 7mW; Wavelength Typ:650nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes

Panasonic

Wavelength Typ:785nm; No. of Pins:3Pins; Output Power:200mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:160mA; Product Range:- RoHS Compliant: Yes

LNCT28PF01WW. from Panasonic
Panasonic

LASER DIODE, 0.38W, 0.128A, 783NM, TH-3; Wavelength Typ:783nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:380mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:-10°C; Current Rating:128mA RoHS Compliant: Yes

OPV332 from Tt Electronics/Optek Technology
Tt Electronics/Optek Technology

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OPV380 from Tt Electronics/Optek Technology
Tt Electronics/Optek Technology

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:Flat Lens; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OPV382 from Tt Electronics/Optek Technology
Tt Electronics/Optek Technology

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:Flat Lens; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

LNCT28PF01WW from Panasonic
Panasonic

LASER DIODE, 0.38W, 0.128A, 783NM, TH-3; Wavelength Typ:783nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:380mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:-10°C; Current Rating:128mA RoHS Compliant: Yes

DPGEW1S09H from Excelitas Tech
Excelitas Tech

LASER DIODE, MULTIPLE EPI-CAVITY, 905NM; Wavelength Typ:905nm; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Output Power:45W; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OPV300 from Tt Electronics/Optek Technology
Tt Electronics/Optek Technology

DIODE, LASER, 850NM, 2.5GBPS, 1.5mW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

OPV310Y from Tt Electronics/Optek Technology
Tt Electronics/Optek Technology

Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes

OPV314AT from Tt Electronics/Optek Technology
Tt Electronics/Optek Technology

Laser Diode; Wavelength Typ:860nm; No. of Pins:3Pins; Diode Case Style:ST-Tall; Output Power:600µW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Current Rating:30mA RoHS Compliant: Yes

OPV314YBT from Tt Electronics/Optek Technology
Tt Electronics/Optek Technology

Laser Diode; Wavelength Typ:-; No. of Pins:3Pins; Diode Case Style:-; Output Power:-; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-; Operating Temperature Max:85°C; Current Rating:-; Product Range:-; Power Rating:600µW RoHS Compliant: Yes

OPV314 from Tt Electronics/Optek Technology
Tt Electronics/Optek Technology

Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.4mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes

PLPT9 450LA_E from Osram Opto Semiconductors
Osram Opto Semiconductors

BLUE LASER DIODE, 2A, 447NM, METAL CAN ROHS COMPLIANT: YES

OPV330 from Tt Electronics/Optek Technology
Tt Electronics/Optek Technology

Laser Diode; Wavelength Typ:-; No. of Pins:2Pins; Diode Case Style:-; Output Power:-; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-; Operating Temperature Max:85°C; Current Rating:-; Product Range:-; Power Rating:1.5mW RoHS Compliant: Yes

See more parts featured in this category or return to Optoelectronics & Displays
Viewing page 1 of 6
1 to 20 of 107 parts currently displaying