Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.79
|
297
in stock
|
Buy Now |
Wavelength Typ | 783nm |
---|---|
No. of Pins | 3Pins |
Diode Case Style | Through Hole |
Output Power | 380mW |
Laser Class | Class 3B |
Operating Temperature Min | -10°C |
Current Rating | 128mA |
RoHS Compliant | Yes |
Laser Diode 661nm/783nm 300mW/380mW | RS |
Where can I find additional details, specifications and documents for a LNCT28PF01WW.?
Additional datasheets, footprints and schematics for LNCT28PF01WW. are listed on our Part Details page. You can also find images and similar parts to LNCT28PF01WW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNCT28PF01WW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNCT28PF01WW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNCT28PF01WW. fall under?
The LNCT28PF01WW. is listed under Optoelectronics & Displays > Laser Products > Laser Diodes.
Can I view similar or alternative parts?
You can view similar parts to LNCT28PF01WW. when available in the Laser Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNCT28PF01WW. you can contact the distributor directly for product support, shipping queries etc.
Is the LNCT28PF01WW. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LNCT28PF01WW. have stock available?
Authorised distributors including RS have stock available or on a lead time for LNCT28PF01WW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNCT28PF01WW. often in real-time on the comparison pages.
What if I can't find stock of LNCT28PF01WW.?
You can fill out our help required form which you can use to request a quote for LNCT28PF01WW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.