Module Lasers
Parts from Module Lasers Category
MODULE, LASER, 650NM, 1MM, 3mW; Wavelength Typ:650nm; Output Power:3mW; Voltage Rating:9V; Laser Lens:Glass; Supply Current:-; Product Range:-; Laser Class:Class IIIA; Power Rating:3mW; Range:0.5 mrad; Size:12 x 50 mm RoHS Compliant: No
MODULE, LASER, 650NM, 5MM, 3mW; Wavelength Typ:650nm; Output Power:3mW; Voltage Rating:5V; Laser Lens:Glass; Supply Current:-; Product Range:-; Laser Class:Class IIIA; Power Rating:1mW; Range:2 mrad; Size:10.5 x 32.5 mm RoHS Compliant: No
MODULE, LASER, 650NM, 1MM, 3mW; Wavelength Typ:650nm; Output Power:3mW; Voltage Rating:4.5V; Laser Lens:Plastic; Supply Current:-; Product Range:-; Laser Class:Class IIIA; Power Rating:3mW; Range:2 mrad; Size:10.5 x 30 mm RoHS Compliant: No
MODULE, LASER, 650NM, 1MM, 1mW; Wavelength Typ:650nm; Output Power:1mW; Voltage Rating:4.5V; Laser Lens:Plastic; Supply Current:-; Product Range:-; Laser Class:Class II; Size:30mm x 10.5mm RoHS Compliant: Yes
LASER MODULE, 532NM, GREEN, CROSSHAIR, 1mW; Wavelength Typ:532nm; Output Power:1mW; Voltage Rating:3.3V; Laser Lens:Glass; Supply Current:300mA; Product Range:- RoHS Compliant: Yes
LASER MODULE, 532NM, RED, DOT, 3mW; Wavelength Typ:650nm; Output Power:3mW; Voltage Rating:3.3V; Laser Lens:Plastic; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
LASER MODULE, 532NM, RED, CROSSHAIR, 5mW; Wavelength Typ:650nm; Output Power:5mW; Voltage Rating:3.3V; Laser Lens:Plastic; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
LASER MODULE, 532NM, GREEN, DOT, 1mW; Wavelength Typ:532nm; Output Power:1mW; Voltage Rating:3V; Laser Lens:Glass; Supply Current:300mA; Product Range:- RoHS Compliant: Yes
LASER MODULE, 532NM, GREEN, LINE, 1mW; Wavelength Typ:532nm; Output Power:1mW; Voltage Rating:3V; Laser Lens:Glass; Supply Current:300mA; Product Range:- RoHS Compliant: Yes