Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wavelength Typ | 850nm |
---|---|
No. of Pins | 2Pins |
Diode Case Style | Flat Lens |
Output Power | 1.5mW |
Laser Class | Class 3B |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Diode, Laser, 850Nm, 1.5Mw | Newark Electronics |
OPV382 Series 850 nm 7 mA Vertical Cavity Surface Emitting Laser | Future Electronics |
Vcsel, Lateral, Dom Lens | Optek (TT Electronics) OPV382 | RS Americas |
VCSEL Lasers VCSEL | Sager |
Where can I find additional details, specifications and documents for a OPV382?
Additional datasheets, footprints and schematics for OPV382 are listed on our Part Details page. You can also find images and similar parts to OPV382 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPV382 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPV382 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPV382 fall under?
The OPV382 is listed under Optoelectronics & Displays > Laser Products > Laser Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPV382 when available in the Laser Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPV382 you can contact the distributor directly for product support, shipping queries etc.
Is the OPV382 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPV382 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for OPV382.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPV382 often in real-time on the comparison pages.
What if I can't find stock of OPV382?
You can fill out our help required form which you can use to request a quote for OPV382 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.