2008364 Part Information
Details for 2008364 by Laser Components
Electronic & Electrical Components>Optoelectronics LEDs & Displays>Laser Products
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.4100 |
5 | 10.7400 |
10 | 9.1800 |
50 | 8.0900 |
100 | 7.3600 |
250 | 6.2300 |
Stock Information
Details
Part Downloads
Part Specifications
Wavelength Typ | 655nm |
No. of Pins | 3Pins |
Diode Case Style | - |
Output Power | 7mW |
Data Rate Max | - |
Laser Class | - |
Operating Temperature Min | -10°C |
Operating Temperature Max | 85°C |
Current Rating | 28mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -10°C to +85°C |
Peak Wavelength | 655nm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Supply Current | 30mA |
Supply Voltage | 2.2V |
Supply Voltage Max | 2.5V |
Alternative Part Descriptions
- LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:TO-18; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2008364?
Additional datasheets, footprints and schematics for 2008364 are listed in our Part Details tab. You can also find the 2008364 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008364 in the Pricing & Inventory tab next to part details. You can view 2008364 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008364 fall under?
The 2008364 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to 2008364 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008364 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008364 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2008364 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2008364.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008364 often in real-time on the comparison pages.
What if I can't find stock of 2008364?
You can fill out our help required form which you can use to request a quote for 2008364 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.