Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.09
Wavelength Typ | 850nm |
---|---|
No. of Pins | 2Pins |
Diode Case Style | T-1 (3mm) |
Output Power | 1.5mW |
Data Rate Max | - |
Laser Class | Class 3B |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Current Rating | 12mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Laser Diode, 850Nm, 0.0015W, T-1 | Newark Electronics |
LASER DIODE, 850NM, 0.0015W, T-1 | element14 |
850 nm Vertical Cavity Surface Emitting Laser - T-1 | Future Electronics |
Vcsel, Oxide, T1Flat Lens, | Optek (TT Electronics) OPV330 | RS Americas |
VCSEL Lasers VCSEL | Sager |
Where can I find additional details, specifications and documents for a OPV330?
Additional datasheets, footprints and schematics for OPV330 are listed on our Part Details page. You can also find images and similar parts to OPV330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPV330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPV330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPV330 fall under?
The OPV330 is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPV330 when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPV330 you can contact the distributor directly for product support, shipping queries etc.
Is the OPV330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPV330 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPV330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPV330 often in real-time on the comparison pages.
What if I can't find stock of OPV330?
You can fill out our help required form which you can use to request a quote for OPV330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.