Laser Diodes
Parts from Laser Diodes Category

LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes

LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA; Product Range:- RoHS Compliant: Yes


DIODE, LASER, 785NM, 100mW; Wavelength Typ:785nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:90mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

DIODE, LASER, 655NM, 7mW; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:25mA RoHS Compliant: Yes

Wavelength Typ:785nm; No. of Pins:3Pins; Output Power:200mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:160mA; Product Range:- RoHS Compliant: Yes

LASER DIODE, 0.38W, 0.128A, 783NM, TH-3; Wavelength Typ:783nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:380mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:-10°C; Current Rating:128mA RoHS Compliant: Yes

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:Flat Lens; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, LASER, 850NM, 1.5mW; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:Flat Lens; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

LASER DIODE, 0.38W, 0.128A, 783NM, TH-3; Wavelength Typ:783nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:380mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:-10°C; Current Rating:128mA RoHS Compliant: Yes

LASER DIODE, MULTIPLE EPI-CAVITY, 905NM; Wavelength Typ:905nm; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Output Power:45W; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, LASER, 850NM, 2.5GBPS, 1.5mW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.5mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes

Laser Diode; Wavelength Typ:860nm; No. of Pins:3Pins; Diode Case Style:ST-Tall; Output Power:600µW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Current Rating:30mA RoHS Compliant: Yes

Laser Diode; Wavelength Typ:-; No. of Pins:3Pins; Diode Case Style:-; Output Power:-; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-; Operating Temperature Max:85°C; Current Rating:-; Product Range:-; Power Rating:600µW RoHS Compliant: Yes

Laser Diode; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.4mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Current Rating:12mA RoHS Compliant: Yes

BLUE LASER DIODE, 2A, 447NM, METAL CAN ROHS COMPLIANT: YES

Laser Diode; Wavelength Typ:-; No. of Pins:2Pins; Diode Case Style:-; Output Power:-; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-; Operating Temperature Max:85°C; Current Rating:-; Product Range:-; Power Rating:1.5mW RoHS Compliant: Yes