2008415 Optoelectronics, LEDs & Displays by Laser Components

LASER DIODE 90MW 785NM. THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$15.28


Distributor Starting From Stock
Logo for element14 element14 US$15.28
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wavelength Typ 785nm
No. of Pins 3Pins
Diode Case Style Through Hole
Output Power 90mW
Data Rate Max -
Laser Class -
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Current Rating 115mA
Product Range -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Range -10°C to +70°C
Peak Wavelength 785nm
Storage Temperature Max 85°C
Storage Temperature Min -40°C
Supply Current 115mA
Supply Voltage 2V
Supply Voltage Max 2.2V
Supply Voltage Min 1.5V

Alternative Descriptions

LASER DIODE, 90MW, 785NM. THROUGH HOLE | element14
Diode, Laser, 785Nm, 100Mw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2008415?

Additional datasheets, footprints and schematics for 2008415 are listed on our Part Details page. You can also find images and similar parts to 2008415 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2008415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008415 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2008415 fall under?

The 2008415 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.

Can I view similar or alternative parts?

You can view similar parts to 2008415 when available in the Laser Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2008415 you can contact the distributor directly for product support, shipping queries etc.

Is the 2008415 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2008415 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2008415.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2008415 often in real-time on the comparison pages.

What if I can't find stock of 2008415?

You can fill out our help required form which you can use to request a quote for 2008415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay