Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wavelength Typ | 785nm |
---|---|
No. of Pins | 3Pins |
Output Power | 200mW |
Laser Class | Class 3B |
Operating Temperature Min | -10°C |
Operating Temperature Max | 85°C |
Current Rating | 160mA |
RoHS Compliant | Yes |
Laser Diode Rohs Compliant: Yes |Panasonic LNCT22PK01WW | Newark Electronics |
Where can I find additional details, specifications and documents for a LNCT22PK01WW.?
Additional datasheets, footprints and schematics for LNCT22PK01WW. are listed on our Part Details page. You can also find images and similar parts to LNCT22PK01WW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNCT22PK01WW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNCT22PK01WW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNCT22PK01WW. fall under?
The LNCT22PK01WW. is listed under Optoelectronics & Displays > Laser Products > Laser Diodes.
Can I view similar or alternative parts?
You can view similar parts to LNCT22PK01WW. when available in the Laser Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNCT22PK01WW. you can contact the distributor directly for product support, shipping queries etc.
Is the LNCT22PK01WW. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LNCT22PK01WW. have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for LNCT22PK01WW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNCT22PK01WW. often in real-time on the comparison pages.
What if I can't find stock of LNCT22PK01WW.?
You can fill out our help required form which you can use to request a quote for LNCT22PK01WW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.