Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Pins | 3Pins |
---|---|
Operating Temperature Max | 85°C |
Power Rating | 600µW |
RoHS Compliant | Yes |
Vcsel Emitter, 840Nm Min, 860Nm Max, 2500Mbps, St Connector, Panel Mount |Tt Electronics/optek Technology OPV314YBT | Newark Electronics |
VCSEL st tosa w/monitor | Future Electronics |
Vcsel, St Tosa W/Monitor Pd, | Optek (TT Electronics) OPV314YBT | RS Americas |
VCSEL Lasers VCSEL | Sager |
Where can I find additional details, specifications and documents for a OPV314YBT?
Additional datasheets, footprints and schematics for OPV314YBT are listed on our Part Details page. You can also find images and similar parts to OPV314YBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPV314YBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPV314YBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPV314YBT fall under?
The OPV314YBT is listed under Optoelectronics & Displays > Laser Products > Laser Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPV314YBT when available in the Laser Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPV314YBT you can contact the distributor directly for product support, shipping queries etc.
Is the OPV314YBT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPV314YBT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPV314YBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPV314YBT often in real-time on the comparison pages.
What if I can't find stock of OPV314YBT?
You can fill out our help required form which you can use to request a quote for OPV314YBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.