Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 635nm |
---|---|
No. of Pins | 3Pins |
Diode Case Style | - |
Output Power | 5mW |
Data Rate Max | - |
Laser Class | - |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Current Rating | 33mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Beam Divergence | 7.5rad |
Operating Temperature Range | -10°C to +50°C |
Peak Wavelength | 635nm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Supply Current | 33mA |
Supply Voltage | 2.2V |
Supply Voltage Max | 2.5V |
Laser Diode, 635Nm | Newark Electronics |
LASER DIODE, 635NM | element14 |
Where can I find additional details, specifications and documents for a 2008352?
Additional datasheets, footprints and schematics for 2008352 are listed on our Part Details page. You can also find images and similar parts to 2008352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008352 fall under?
The 2008352 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to 2008352 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008352 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008352 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2008352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008352 often in real-time on the comparison pages.
What if I can't find stock of 2008352?
You can fill out our help required form which you can use to request a quote for 2008352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.