Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Wavelength Typ | 905nm |
---|---|
No. of Pins | 2Pins |
Diode Case Style | T-1 3/4 (5mm) |
Output Power | 45W |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Laser Diode, Multiple Epi-Cavity, 905Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a DPGEW1S09H?
Additional datasheets, footprints and schematics for DPGEW1S09H are listed on our Part Details page. You can also find images and similar parts to DPGEW1S09H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPGEW1S09H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPGEW1S09H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPGEW1S09H fall under?
The DPGEW1S09H is listed under Optoelectronics & Displays > Laser Products > Laser Diodes.
Can I view similar or alternative parts?
You can view similar parts to DPGEW1S09H when available in the Laser Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPGEW1S09H you can contact the distributor directly for product support, shipping queries etc.
Is the DPGEW1S09H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPGEW1S09H have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DPGEW1S09H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPGEW1S09H often in real-time on the comparison pages.
What if I can't find stock of DPGEW1S09H?
You can fill out our help required form which you can use to request a quote for DPGEW1S09H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.