Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$24.07
Wavelength Typ | 860nm |
---|---|
No. of Pins | 3Pins |
Diode Case Style | ST-Tall |
Output Power | 600µW |
Data Rate Max | 2.5Gbps |
Laser Class | Class 1M |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Current Rating | 30mA |
RoHS Compliant | Yes |
VCSEL Lasers VCSEL | Rapid Electronics |
Opv314At, 1.6 - 2.2 V, 3-Pin 860NM Laser Diode | Optek (TT Electronics) OPV314AT | RS Americas |
Where can I find additional details, specifications and documents for a OPV314AT?
Additional datasheets, footprints and schematics for OPV314AT are listed on our Part Details page. You can also find images and similar parts to OPV314AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPV314AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPV314AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPV314AT fall under?
The OPV314AT is listed under Optoelectronics & Displays > Laser Products > Laser Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPV314AT when available in the Laser Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPV314AT you can contact the distributor directly for product support, shipping queries etc.
Is the OPV314AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPV314AT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for OPV314AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPV314AT often in real-time on the comparison pages.
What if I can't find stock of OPV314AT?
You can fill out our help required form which you can use to request a quote for OPV314AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.