Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wavelength Typ | 850nm |
---|---|
No. of Pins | 3Pins |
Diode Case Style | TO-46 |
Output Power | 1.4mW |
Data Rate Max | 2.5Gbps |
Laser Class | Class 1M |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Current Rating | 12mA |
RoHS Compliant | Yes |
Vcsel, TO-46 Microlens W/Monitor Pd, | Optek (TT Electronics) OPV314 | RS Americas |
VCSEL Lasers VCSEL Microlens | Sager |
Where can I find additional details, specifications and documents for a OPV314?
Additional datasheets, footprints and schematics for OPV314 are listed on our Part Details page. You can also find images and similar parts to OPV314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPV314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPV314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPV314 fall under?
The OPV314 is listed under Optoelectronics & Displays > Laser Products > Laser Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPV314 when available in the Laser Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPV314 you can contact the distributor directly for product support, shipping queries etc.
Is the OPV314 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPV314 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPV314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPV314 often in real-time on the comparison pages.
What if I can't find stock of OPV314?
You can fill out our help required form which you can use to request a quote for OPV314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.