Status: | Unknown |
---|---|
Series: | OPV300 |
RoHS: | Unknown |
Prices starting from US$12.46
Wavelength Typ | 850nm |
---|---|
No. of Pins | 3Pins |
Diode Case Style | TO-46 |
Output Power | 1.5mW |
Data Rate Max | 2.5Gbps |
Laser Class | Class 1M |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Current Rating | 12mA |
Product Range | OPV300 |
SVHC | No SVHC (27-Jun-2018) |
Beam Divergence | 24° |
Operating Temperature Range | 0°C to +70°C |
Peak Wavelength | 850nm |
Laser Diode, Vcsel, 850 Nm, 2.5 Gbps, 12 Ma, To-46, 3, 1.5 Mw Rohs Compliant: Yes |Tt Electronics/optek Technology OPV300 | Newark Electronics |
Vcsel, TO-46 Flat Window, | Optek (TT Electronics) OPV300 | RS Americas |
VCSEL Lasers VCSEL Flat Window | Sager |
Where can I find additional details, specifications and documents for a OPV300?
Additional datasheets, footprints and schematics for OPV300 are listed on our Part Details page. You can also find images and similar parts to OPV300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPV300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPV300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPV300 fall under?
The OPV300 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to OPV300 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPV300 you can contact the distributor directly for product support, shipping queries etc.
Is the OPV300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPV300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OPV300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPV300 often in real-time on the comparison pages.
What if I can't find stock of OPV300?
You can fill out our help required form which you can use to request a quote for OPV300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.