Hoses

Parts from Hoses Category

Viewing page 1 of 1
1 to 7 of 7 parts currently displaying
1127020 from Brennenstuhl
Brennenstuhl

COMPRESSOR, HOSE REEL, 20M, 17BAR; Operating Pressure Max:15bar; Overall Length:20m; Internal Diameter:6mm; Outer Diameter:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Diameter:12mm; External Width:19cm; Height:36.5cm; RoHS Compliant: NA

SA 250 from Metabo
Metabo

HOSE RECOIL, 15BAR, 8MM, 8M; Operating Pressure Max:15bar; Overall Length:8m; Internal Diameter:8mm; Outer Diameter:12mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

DRUCKLUFTSCHLAUCH 6 X 3 / 10 M from Metabo

AIR HOSE 6X3, 10M W. CONNECTIONS; Operating Pressure Max:20bar; Overall Length:10m; Internal Diameter:6mm; Outer Diameter:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Air Pressure Max:20bar; Length:10m; Pressure Max:20bar RoHS Compliant: Yes

SA 300 from Metabo
Metabo

HOSE RECOILER, 12BAR, 15M, 8.57KG; Operating Pressure Max:12bar; Overall Length:15m; Internal Diameter:8mm; Outer Diameter:12mm; Product Range:- RoHS Compliant: Yes

SPIRALSCHLAUCH 8 X 1 / 5 M from Metabo

COILED HOSE 8X1, 5M; Operating Pressure Max:8bar; Overall Length:5m; Internal Diameter:8mm; Outer Diameter:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Air Pressure Max:8bar; Colour:Blue; Length:5m; Pressure Max:8bar RoHS Compliant: Yes

SPIRALSCHLAUCH 8 X 1 / 7,5 M from Metabo

COILED HOSE 8X1, 7.5M; Operating Pressure Max:8bar; Overall Length:7.5m; Internal Diameter:-; Outer Diameter:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Air Coupling Type:Quick Action; Air Pressure Max:8bar RoHS Compliant: Yes

DRUCKLUFTSCHLAUCH 9 X 3 / 10 M from Metabo

AIR HOSE 9X3, 10M W. CONNECTIONS; Operating Pressure Max:20bar; Overall Length:10m; Internal Diameter:9mm; Outer Diameter:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Air Pressure Max:20bar; Length:10m; Pressure Max:20bar RoHS Compliant: Yes

See more parts featured in this category or return to Tools, Air Powered
Viewing page 1 of 1
1 to 7 of 7 parts currently displaying