Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
4,643
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
4,643
in stock
|
Buy Now | |
element14
from US$1.74
|
4,643
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
1,100
in stock
|
Buy Now | |
RS
from US$1.57
|
100
in stock
|
Buy Now | |
Rutronik
from US$1.90
|
-
|
Buy Now | |
Future Electronics
from US$1.54
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now |
IC Interface Type | I2C |
---|---|
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Sensor Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a CY8CMBR3116-LQXIT?
Additional datasheets, footprints and schematics for CY8CMBR3116-LQXIT are listed on our Part Details page. You can also find images and similar parts to CY8CMBR3116-LQXIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CMBR3116-LQXIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CMBR3116-LQXIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CMBR3116-LQXIT fall under?
The CY8CMBR3116-LQXIT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CY8CMBR3116-LQXIT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CMBR3116-LQXIT you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CMBR3116-LQXIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CMBR3116-LQXIT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for CY8CMBR3116-LQXIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CMBR3116-LQXIT often in real-time on the comparison pages.
What if I can't find stock of CY8CMBR3116-LQXIT?
You can fill out our help required form which you can use to request a quote for CY8CMBR3116-LQXIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.