AT42QT1010-MAH IC Sensors by Microchip Technology

Q TOUCH SENSOR, 1 CHANNEL, UDFN-8, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now
Buy Now

Specifications

Supply Voltage Min 1.8V
Supply Voltage Max 5.5V
Sensor Case Style µDFN
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Q Touch Sensor, 1 Channel, Udfn-8, Full Reel | Newark Electronics
Touch Sensor 1 Key 1.8V to 5.5V Surface Mount 8-Pin UDFN EP | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT42QT1010-MAH?

Additional datasheets, footprints and schematics for AT42QT1010-MAH are listed on our Part Details page. You can also find images and similar parts to AT42QT1010-MAH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT42QT1010-MAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT42QT1010-MAH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT42QT1010-MAH fall under?

The AT42QT1010-MAH is listed under Semiconductors - ICs > IC Sensors > Capacitive Touch Sensors.

Can I view similar or alternative parts?

You can view similar parts to AT42QT1010-MAH when available in the Capacitive Touch Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT42QT1010-MAH you can contact the distributor directly for product support, shipping queries etc.

Is the AT42QT1010-MAH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AT42QT1010-MAH have stock available?

Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for AT42QT1010-MAH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT42QT1010-MAH often in real-time on the comparison pages.

What if I can't find stock of AT42QT1010-MAH?

You can fill out our help required form which you can use to request a quote for AT42QT1010-MAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.