Status: | Active |
---|---|
Series: | AT42QT2160 |
RoHS: | Compliant |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
2,148
in stock
|
Buy Now | |
Microchip Technology
from US$2.03
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
2,148
in stock
|
Buy Now | |
element14
from US$2.57
|
2,148
in stock
|
Buy Now | |
Future Electronics
from US$2.96
|
-
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 0 |
Max Number of keys | 16 |
Slider | Yes |
Proximity detection | No |
Output Channels | 0 |
Measurement Principle | E-Field |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | I2C |
I/O, LED Drivers | 11 |
Other Features | Signal Guard/Driven Shield |
Temp Range | Array |
Voltage Min. (V) | 1.80 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 28 | VQFN |
Packing Media | Tape and reel (6000) |
Data Sheets |
---|
AT42QT2160 - Complete Datasheet |
Brochures |
---|
Product Selection Guide |
User Guides |
---|
Ultra Low Power BLE 4.1 SoC - Hardware Design Guidelines - SAMB11 Hardware Design Guide. |
Atmel AT08801: Single Key Configurator - User Guide |
Multifunction Compact Keyboard User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0412 |
Shipping Weight (kg) | 0.075 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 4x4x1mm |
Soldering Composition | Matte Tin |
INTEGRATED-CIRCUIT | Microchip Technology |
Capacitive Touch Sensor, I2C, Vqfn-28 | Newark Electronics |
CAPACITIVE TOUCH SENSOR, I2C, VQFN-28 | element14 |
AT42QT2160 Series 16 Channel 5.5 V 1.127 mA QMatrix Touch Sensor IC - VQFN-28 | Future Electronics |
Touch Sensor Capacitive 16 Key 1.8V to 5.5V SMD 28-Pin VQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT42QT2160-MMUR?
Additional datasheets, footprints and schematics for AT42QT2160-MMUR are listed on our Part Details page. You can also find images and similar parts to AT42QT2160-MMUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT42QT2160-MMUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT42QT2160-MMUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT42QT2160-MMUR fall under?
The AT42QT2160-MMUR is listed under Semiconductors - ICs > IC Sensors > Capacitive Touch Sensors.
Can I view similar or alternative parts?
You can view similar parts to AT42QT2160-MMUR when available in the Capacitive Touch Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT42QT2160-MMUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT42QT2160-MMUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT42QT2160-MMUR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AT42QT2160-MMUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT42QT2160-MMUR often in real-time on the comparison pages.
What if I can't find stock of AT42QT2160-MMUR?
You can fill out our help required form which you can use to request a quote for AT42QT2160-MMUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.