Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Interface Type | I2C |
---|---|
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Sensor Case Style | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Touch Sensor Controller, 12-pads, -40÷85°C | Micros |
SENSOR CONTROLLER, CAP TOUCH, 20QFN | Farnell |
Capacitive Touch Sensor Controller, Qfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MPR121QR2?
Additional datasheets, footprints and schematics for MPR121QR2 are listed on our Part Details page. You can also find images and similar parts to MPR121QR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPR121QR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR121QR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPR121QR2 fall under?
The MPR121QR2 is listed under Semiconductors - ICs > IC Sensors > Capacitive Touch Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPR121QR2 when available in the Capacitive Touch Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPR121QR2 you can contact the distributor directly for product support, shipping queries etc.
Is the MPR121QR2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPR121QR2 have stock available?
Authorised distributors including Micros, Farnell and Newark Electronics have stock available or on a lead time for MPR121QR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPR121QR2 often in real-time on the comparison pages.
What if I can't find stock of MPR121QR2?
You can fill out our help required form which you can use to request a quote for MPR121QR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.