Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.82
|
No stock
|
Buy Now |
IC Interface Type | I2C |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Sensor Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (12-Jan-2017) |
SENSOR IC, CAPACITIVE TOUCH, I2C, QFN-24 | Farnell |
Where can I find additional details, specifications and documents for a CPT213B-A01-GM?
Additional datasheets, footprints and schematics for CPT213B-A01-GM are listed on our Part Details page. You can also find images and similar parts to CPT213B-A01-GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPT213B-A01-GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPT213B-A01-GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPT213B-A01-GM fall under?
The CPT213B-A01-GM is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CPT213B-A01-GM when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPT213B-A01-GM you can contact the distributor directly for product support, shipping queries etc.
Is the CPT213B-A01-GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPT213B-A01-GM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CPT213B-A01-GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPT213B-A01-GM often in real-time on the comparison pages.
What if I can't find stock of CPT213B-A01-GM?
You can fill out our help required form which you can use to request a quote for CPT213B-A01-GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.