Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Sensor Case Style | WSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance-To-Digital Conv, 4Ch, Wson10 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC1004DSCT .?
Additional datasheets, footprints and schematics for FDC1004DSCT . are listed on our Part Details page. You can also find images and similar parts to FDC1004DSCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC1004DSCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC1004DSCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC1004DSCT . fall under?
The FDC1004DSCT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FDC1004DSCT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC1004DSCT . you can contact the distributor directly for product support, shipping queries etc.
Is the FDC1004DSCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC1004DSCT . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDC1004DSCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC1004DSCT . often in real-time on the comparison pages.
What if I can't find stock of FDC1004DSCT .?
You can fill out our help required form which you can use to request a quote for FDC1004DSCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.