Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | WSON |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance To Digital Conv, 2Ch, Wson12 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC2212DNTT .?
Additional datasheets, footprints and schematics for FDC2212DNTT . are listed on our Part Details page. You can also find images and similar parts to FDC2212DNTT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC2212DNTT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC2212DNTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC2212DNTT . fall under?
The FDC2212DNTT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FDC2212DNTT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC2212DNTT . you can contact the distributor directly for product support, shipping queries etc.
Is the FDC2212DNTT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC2212DNTT . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDC2212DNTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC2212DNTT . often in real-time on the comparison pages.
What if I can't find stock of FDC2212DNTT .?
You can fill out our help required form which you can use to request a quote for FDC2212DNTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.