Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Case Style | Module |
---|---|
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Osram Opto Semiconductors Biometric Sensor SMD 950 nm 60 mA | Distrelec |
Osram SFH 7060 BIOMON | RS |
Where can I find additional details, specifications and documents for a SFH 7060?
Additional datasheets, footprints and schematics for SFH 7060 are listed on our Part Details page. You can also find images and similar parts to SFH 7060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 7060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 7060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 7060 fall under?
The SFH 7060 is listed under Semiconductors - ICs > IC Sensors > Biometric Sensors.
Can I view similar or alternative parts?
You can view similar parts to SFH 7060 when available in the Biometric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 7060 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 7060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH 7060 have stock available?
Authorised distributors including Distrelec, RS, element14 and Farnell have stock available or on a lead time for SFH 7060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 7060 often in real-time on the comparison pages.
What if I can't find stock of SFH 7060?
You can fill out our help required form which you can use to request a quote for SFH 7060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.