Status: | Unknown |
---|---|
Series: | ACT Series |
RoHS: | Unknown |
Power Rating | 25VA |
---|---|
Secondary Voltages | 24V |
Current Rating | 1.04A |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | ACT Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 25VA |
External Depth | 63mm |
External Length / Height | 106mm |
External Width | 94mm |
Height | 106mm |
Input Voltage | 230V |
Insulation Class | B |
Operating Temperature Max | 40°C |
Output Voltage | 24V |
Primary Voltages | 1 x 230V |
Protection Type | IP00 |
Safety Category | Class II |
Secondary Power | 25VA |
Single Primary Voltage | 230V ac |
Single Secondary Voltage | 24VAC |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Test Voltage | 3750VAC |
Transformer Type | Isolation |
Weight | 0.95kg |
Transformer DIN-rail 25VA 24V | RS |
Short circuit-steady security transformer with encapsulated in resin and integrated security by a temperature protection in a stable plastic case.Ranges of application: in installation small distributors or counter places etc. | Conrad |
Isolation Transformer, 25 Va, 1 X 230V, 24V, 1.04 A Rohs Compliant: Yes |Block ACT25 | Newark Electronics |
Transformer, Safety 25VA | element14 |
Block Isolating Transformer 230 VAC - 24 VAC 25VA | Distrelec |
TRANSFORMER, SAFETY, 25VA | Farnell |
Where can I find additional details, specifications and documents for a ACT25?
Additional datasheets, footprints and schematics for ACT25 are listed on our Part Details page. You can also find images and similar parts to ACT25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT25 fall under?
The ACT25 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to ACT25 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT25 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACT25 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Distrelec have stock available or on a lead time for ACT25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT25 often in real-time on the comparison pages.
What if I can't find stock of ACT25?
You can fill out our help required form which you can use to request a quote for ACT25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.