Status: | Unknown |
---|---|
Series: | Telaire Series |
RoHS: | Unknown |
Prices starting from US$23.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.71
|
No stock
|
Buy Now | |
Heilind Electronics
from US$46.02
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$45.31
|
43
in stock
|
Buy Now | |
element14
from US$43.67
|
43
in stock
|
Buy Now | |
Farnell
from US$68.46
|
43
in stock
|
Buy Now | |
Future Electronics
from US$37.35
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$46.02
|
23
in stock
|
Buy Now | |
RS Americas
from US$44.37
|
2
in stock
|
Buy Now | |
Avnet America
from US$23.96
|
-
|
Buy Now | |
TTI Europe
from US$34.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Digital |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Terminals | Cable with Connector |
Sensitivity | - |
Response Time | 29s |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Sensing Accuracy | 2% |
Humidity Range | 0% to 95% Relative Humidity |
Capacitance | - |
Product Range | Telaire Series |
SVHC | No SVHC (15-Jan-2018) |
Humidity & Temp | Heilind Electronics |
Humidity/Temp Sensor, 0-100% Rh, Ip67 | Newark Electronics |
Humidity Sensor. Digital I2C. 5V. 2%. 1.8 meters | Future Electronics |
Humidity & Temp Probe, 1.8m cable, 5V Operating Voltage & I2C Digital Output | Amphenol Advanced Sensors T9602-5-D | RS Americas |
Humidity and Temp Probe,5V,I2C O/P | RS |
Humidity & Temp Probe, 1.8m cable, 5V Operating Voltage & I2C Digital Output | Avnet America |
Humid & Temp Probe 1.8m 5V I2C | Power and Signal Group |
Where can I find additional details, specifications and documents for a T9602-5-D?
Additional datasheets, footprints and schematics for T9602-5-D are listed on our Part Details page. You can also find images and similar parts to T9602-5-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9602-5-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9602-5-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9602-5-D fall under?
The T9602-5-D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T9602-5-D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9602-5-D you can contact the distributor directly for product support, shipping queries etc.
Is the T9602-5-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9602-5-D have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for T9602-5-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9602-5-D often in real-time on the comparison pages.
What if I can't find stock of T9602-5-D?
You can fill out our help required form which you can use to request a quote for T9602-5-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.