Status: | Unknown |
---|---|
Series: | HYT Series |
RoHS: | Unknown |
Sensor Output | Digital |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
Sensor Terminals | Through Hole |
Sensitivity | - |
Response Time | 12s |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Sensing Accuracy | 1.8% |
Humidity Range | 0% to 100% Relative Humidity |
Capacitance | - |
Product Range | HYT Series |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a HYT 221?
Additional datasheets, footprints and schematics for HYT 221 are listed on our Part Details page. You can also find images and similar parts to HYT 221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HYT 221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HYT 221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HYT 221 fall under?
The HYT 221 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HYT 221 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HYT 221 you can contact the distributor directly for product support, shipping queries etc.
Is the HYT 221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HYT 221 have stock available?
Authorised distributors including RS, Schukat Electronic, element14 and Farnell have stock available or on a lead time for HYT 221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HYT 221 often in real-time on the comparison pages.
What if I can't find stock of HYT 221?
You can fill out our help required form which you can use to request a quote for HYT 221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.