Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$39.22
|
11
in stock
|
Buy Now | |
Future Electronics
from US$36.15
|
100
in stock
|
Buy Now | |
RS
from US$35.73
|
80
in stock
|
Buy Now | |
element14
from US$42.96
|
67
in stock
|
Buy Now | |
Farnell
from US$40.07
|
67
in stock
|
Buy Now | |
Avnet America
-
|
11
in stock
|
Buy Now | |
RS Americas
from US$50.23
|
-
|
Buy Now | |
TTI Europe
from US$31.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Sensor Output | Digital |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 3V |
Sensor Terminals | Cable with Connector |
Sensitivity | - |
Response Time | 7s |
Operating Temperature Min | 0°C |
Sensing Accuracy | 2% |
T9602 Series 3.3V â–’2% RH Humidity & Temperature OEM Sensor for Harsh Environment | Future Electronics |
Humidity+Temp Probe,1m cable,3V,I²C o/p | RS |
Humidity Sensor, -20 To 70Deg C, 3V Rohs Compliant: Yes |Amphenol Advanced Sensors T9602-3-D-1 | Newark Electronics |
HUMIDITY SENSOR, -20 TO 70DEG C, 3V | element14 |
Humidity & Temp Probe, 1m cable, 3V Operating Voltage & I2C Digital Output | Avnet America |
Humidity & Temp Probe, 1m cable, 3V Operating Voltage & I2C Digital Output | Amphenol Advanced Sensors T9602-3-D-1 | RS Americas |
Humid & Temp Probe 1m 3V I2C | Power and Signal Group |
Where can I find additional details, specifications and documents for a T9602-3-D-1?
Additional datasheets, footprints and schematics for T9602-3-D-1 are listed on our Part Details page. You can also find images and similar parts to T9602-3-D-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9602-3-D-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9602-3-D-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9602-3-D-1 fall under?
The T9602-3-D-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T9602-3-D-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9602-3-D-1 you can contact the distributor directly for product support, shipping queries etc.
Is the T9602-3-D-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9602-3-D-1 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for T9602-3-D-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9602-3-D-1 often in real-time on the comparison pages.
What if I can't find stock of T9602-3-D-1?
You can fill out our help required form which you can use to request a quote for T9602-3-D-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.