Fiber Optic Sensors
Parts from Fiber Optic Sensors Category
FIBRE AMPLIFIER UNIT, PNP O/P; Sensing Range Max:-; Fibre Optic Sensor Type:-; Product Range:E3X-NA Series; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
FIBRE AMPLIFIER UNIT, DIGITAL, PNP O/P; Sensing Range Max:-; Fibre Optic Sensor Type:-; Product Range:E3X-SD Series; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
FIBRE SENSOR, REFLECTIVE, 400MM; Sensing Range Max:400mm; Fibre Optic Sensor Type:Reflective; Product Range:E32 Series; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
FIBRE SENSOR, DIFFUSE REFLECTIVE, 220MM; Sensing Range Max:220mm; Fibre Optic Sensor Type:Reflective; Product Range:E32 Series; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
FIBRE SENSOR, THROUGH BEAM, 700MM; Sensing Range Max:700mm; Fibre Optic Sensor Type:Thrubeam; Product Range:E32 Series; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
PHOTOELECTRIC SENSOR; Sensing Range Max:3m; Fibre Optic Sensor Type:High Power; Product Range:D12 Series; Output Current:150mA; Sensor Housing:Rectangular; Sensor Input:Fiber Optic; Sensor Output:NPN RoHS Compliant: Yes
DIN FIBER OPTIC SENSORS; Sensing Range Max:-; Fibre Optic Sensor Type:High Power; Product Range:D12 Series; Output Current:150mA; Sensor Output:PNP; Sensor Supply Voltage:10V DC to 30V DC RoHS Compliant: Yes
PHOTOELECTRIC SENSOR; Sensing Range Max:0.1mm; Fibre Optic Sensor Type:High Power; Product Range:D12 Series; Output Current:150mA; Sensing Range Min:100mm; Sensor Housing:Rectangular; Sensor Input:Fiber Optic; Sensor Output:PNP RoHS Compliant: Yes
FIBER OPTIC CABLE; Sensing Range Max:-; Fibre Optic Sensor Type:-; Product Range:IA.753SMTA RoHS Compliant: Yes