37002 Sensors by Simpson Electric Co

CURRENT TRANSDUCER, 60HZ, 75A, 4-20mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Newark
Newark
from US$473.99
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.83
1,078
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.98
144
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.65
10
in stock
Buy Now

Specifications

Sensor Output Current
Current Measuring Range DC 4mA to 20mA
Current Measuring Range AC 0A to 75A
Accuracy % 0.5%
RoHS Compliant No

Alternative Descriptions

Current Transducer, 60Hz, 75A, 4-20Ma | Newark Electronics


37002 Static Control & Site Safety by Unknown

SMALL COMPONENT SHIPPER, 4.5 X 1.25 X 1"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

ESD Storage Type Box
External Height - Imperial 1"
External Height - Metric 25.4mm
External Width - Imperial 1.25"
External Width - Metric 31.75mm
External Depth - Imperial 4.5"
RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 37002?

Additional datasheets, footprints and schematics for 37002 are listed on our Part Details page. You can also find images and similar parts to 37002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 37002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 37002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 37002 fall under?

The 37002 is listed under Sensors & Transducers > Sensors > Current Sensors.

Can I view similar or alternative parts?

You can view similar parts to 37002 when available in the Current Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 37002 you can contact the distributor directly for product support, shipping queries etc.

Is the 37002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 37002 have stock available?

Authorised distributors including Powell Electronics, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 37002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 37002 often in real-time on the comparison pages.

What if I can't find stock of 37002?

You can fill out our help required form which you can use to request a quote for 37002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay