Piezoelectric Ultrasonic Sensors
Parts from Piezoelectric Ultrasonic Sensors Category
SENSOR, ULTRASONIC, ANALOGUE O/P; Sensing Range Min:100mm; Sensing Range Max:1.4m; Beam Angle:-; Switching Frequency:-; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-25°C; Operating Temperature Max:70°C RoHS Compliant: Yes
LANGEVIN TRANSDUCER, 45MM, 28KHZ; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:-; Switching Frequency:-; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-40°C; Operating Temperature Max:120°C RoHS Compliant: Yes
LANGEVIN TRANSDUCER, 45MM, 40KHZ; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:-; Switching Frequency:-; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-40°C; Operating Temperature Max:120°C RoHS Compliant: Yes
ULTRASONIC RECEIVER, 110DB; Sensing Range Min:-; Sensing Range Max:30cm; Beam Angle:-; Switching Frequency:40kHz; External Diameter:10mm; Sensitivity (dB):-65dB; Operating Temperature Min:-30°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
ULTRASONIC TRANSMITTER, 110DB; Sensing Range Min:-; Sensing Range Max:30cm; Beam Angle:-; Switching Frequency:40kHz; External Diameter:10mm; Sensitivity (dB):-65dB; Operating Temperature Min:-30°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
ULTRASONIC TRANSDUCER, 58.5KHZ; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:-; Switching Frequency:58.5kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-40 C; Operating Temperature Max:85 C; Product RoHS Compliant: Yes
TRANSCEIVER, 400KHZ, 11MM, METAL; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:7°; Switching Frequency:400kHz; External Diameter:11mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
TRANSCEIVER, 300KHZ, 13MM, METAL; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:10°; Switching Frequency:300kHz; External Diameter:13mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
TRANSCEIVER, 40KHZ, 14MM, METAL; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:110°; Switching Frequency:40kHz; External Diameter:14mm; Sensitivity (dB):-75dB; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
TRANSCEIVER, 40KHZ, 14MM, METAL; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:110°; Switching Frequency:40kHz; External Diameter:14mm; Sensitivity (dB):-75dB; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
TRANSCEIVER, 48KHZ, 14MM, METAL; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:110°; Switching Frequency:48kHz; External Diameter:14mm; Sensitivity (dB):-90dB; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
TRANSCEIVER, 58KHZ, 14MM, METAL; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:110°; Switching Frequency:58kHz; External Diameter:14mm; Sensitivity (dB):-90dB; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
TRANSCEIVER, 40KHZ, 16MM, METAL; Sensing Range Min:0.7m; Sensing Range Max:18m; Beam Angle:50°; Switching Frequency:40kHz; External Diameter:16mm; Sensitivity (dB):-65dB; Operating Temperature Min:-30°C; Operating Temperature RoHS Compliant: Yes
TRANSCEIVER, 40KHZ, 16MM, PLASTIC; Sensing Range Min:-; Sensing Range Max:-; Beam Angle:50°; Switching Frequency:40kHz; External Diameter:16mm; Sensitivity (dB):-74dB; Operating Temperature Min:-30°C; Operating Temperature Max:85°C; RoHS Compliant: Yes