Liquid Flow Sensors
Parts from Liquid Flow Sensors Category
LIQUID FLOW SENSOR FOR DYNAMIC FLOW RATES UP TO 40 ml/min BI_-DIRECTIONALLY RoHS Compliant: Yes
FLOW SENSOR, FLUIDS; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:0V; Supply Voltage DC Max:10V; Accuracy %:3%; Port Size:-; Product Range:FS1L Series; SVHC:No SVHC (15-Jun-2015); Accuracy: 3%; Flow Measuring RoHS Compliant: Yes
AIR BUBBLE DETECTOR, 6MM, 5-24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:6mm; Product Range:AD-101 Series RoHS Compliant: No
AIR BUBBLE DETECTOR, 4MM, 5-24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:4mm; Product Range:AD-101 Series RoHS Compliant: No
LIQUID FLOW SENSOR, 100BAR, 28.8V; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:100bar; Supply Voltage DC Min:19.2V; Supply Voltage DC Max:28.8V; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes
SENSOR, FLOW, 0.22L/MIN, BUBBLE DETECTOR; Flow Rate:0l/min; Flow Rate Max:0.22l/min; Pressure Max:3bar; Supply Voltage DC Min:5V; Supply Voltage DC Max:12V; Accuracy %:10%; Port Size:8.9mm; Product Range:LG01-2000A Series; SVHC:No RoHS Compliant: Yes
FLOW METER, 200BAR, 0.00042LPH, 12V; Flow Rate Min:-; Flow Rate Max:0.00042l/h; Pressure Max:200bar; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.3%; Port Size:-; Product Range:CMOSens LG16 Series
FLOW METER, 100BAR, 0.0048LPH, 12V; Flow Rate Min:-; Flow Rate Max:0.0048l/h; Pressure Max:100bar; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.15%; Port Size:-; Product Range:CMOSens LG16 Series
LIQUID FLOW METER, 30BAR, 0.0048LPH, 12V; Flow Rate Min:-; Flow Rate Max:0.0048l/h; Pressure Max:30bar; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.15%; Port Size:-; Product Range:CMOSens LG16 Series
LIQUID FLOW METER, 15BAR, 0.06LPH, 12V; Flow Rate Min:-; Flow Rate Max:0.06l/h; Pressure Max:15bar; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.2%; Port Size:-; Product Range:CMOSens LG16 Series