Float Liquid Level Sensors
Parts from Float Liquid Level Sensors Category
FLOAT SWITCH, ATEX, LR02, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02-IS; SVHC:No SVHC (15-Jan-2018); Body Material:PU (Polyurethane); Contact Configuration:SPDT; Contact RoHS Compliant: Yes
FLOAT SWITCH, LR03, 5M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:CPE (Chlorinated Polyethylene); Output Current:15A; Product Range:LR03 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes
FLOAT SWITCH, LR03, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:CPE (Chlorinated Polyethylene); Output Current:15A; Product Range:LR03 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:LS Series; Approval Bodies:UL; Body Material:PPS (Polyphenylene Sulphide); Colour:Black; Contact RoHS Compliant: Yes
FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:120V RoHS Compliant: Yes
FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes
SENSOR, FLOAT SWITCH, POLYPROPYLENE, 120VDC; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:RSF100 Series; Supply Voltage DC Max:120V RoHS Compliant: Yes
DROP FLOAT, RSF10 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:RSF10 Series RoHS Compliant: Yes
FLOAT SWITCH, RSF50 SERIES; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:RSF50 Series RoHS Compliant: Yes
SENSOR, FLOAT SWITCH, SPST-NO/NC, SS; Operating Pressure Max:5bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSF212 Series RoHS Compliant: Yes
FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:100mA; Product Range:SSH66TE Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes
FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:100mA; Product Range:SSH66TE Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes
FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSH66XE Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes
FLOAT SWITCH, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSH66XE Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes