Sensors
Category Selection
View Parts from CategoryMore Sensors
48170 parts
Current Sensors
357 parts
Motion Sensors & Position Sensors
1005 parts
Proximity Sensors / Proximity Switches
2851 parts
Liquid Level Sensors
449 parts
Pressure Sensors, Transducers
2433 parts
Sensor Accessories
1343 parts
Environmental Sensors
141 parts
Light Sensors
2707 parts
Ultrasonic Sensors
79 parts
Photo Interrupters
449 parts
Parts from Sensors Category
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:1A to 10A; Response Time:-; Accuracy %:0.5%; Product Range:253 Series RoHS Compliant: NA
CURRENT SENSOR, 8 CHANNELS, 0.2%; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.2%; Product Range:-; Accuracy:0.2 % RoHS Compliant: Yes
CURRENT TRANSDUCER, 50A, AC 4-20MA O/P; Current Measuring Range DC:-; Supply Voltage DC Min:24V; Sensor Output1:Current; Accuracy %:1%; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes
CURRENT TRANSDUCER, 5A, AC 4-20MA O/P; Sensor Output:Current; Supply Voltage DC Min:24V; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:1%; Product Range:AKR B420 RoHS Compliant: Yes
CURRENT TRANSDUCER, 100A, AC 4-20MA; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:1%; Product Range:AP-B420L RoHS Compliant: Yes
CURRENT TRANSDUCER, 10/25/50A, AC 4-20; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:1%; Product Range:AP-B420L RoHS Compliant: Yes