Force Sensors & Load Cells
Parts from Force Sensors & Load Cells Category
COMPRESSION LOAD CELL, 500G, 5VDC; Load Capacity:500g; Supply Voltage:4.5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FS20 Series RoHS Compliant: No
COMPRESSION LOAD CELL, 2000LB, 5VDC; Load Capacity:2000lb; Supply Voltage:5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:20; Product Range:FC23 Series RoHS Compliant: Yes
COMPRESSION LOAD CELL, 25LB, 5VDC; Load Capacity:25lb; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX19 Series RoHS Compliant: Yes
COMPRESSION LOAD CELL, 25LB, 5VDC; Load Capacity:25lb; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX19 Series RoHS Compliant: Yes
COMPRESSION LOAD CELL, 50LB, 5VDC; Load Capacity:50lb; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX19 Series RoHS Compliant: Yes
COMPRESSION LOAD CELL, 20MV/V, 45.4KG; Load Capacity:45.4kg; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX19 Series RoHS Compliant: Yes
COMPRESSION LOAD CELL, 200LB, 5VDC; Load Capacity:200lb; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX19 Series RoHS Compliant: Yes
FORCE/PRESSURE SENSOR; Load Capacity:-; Supply Voltage:10V; Operating Temperature Min:-; Operating Temperature Max:54°C; Cell Output mV / V:-; Product Range:-; External Depth:7.62mm; Input Impedance:5kohm RoHS Compliant: Yes
FORCE SENSOR; Load Capacity:1.5kg; Supply Voltage:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSS-SMT Series; External Depth:3.18mm; Input Impedance:5kohm RoHS Compliant: Yes
COMPRESSION LOAD CELL, 45.4KG, 5VDC; Load Capacity:45.4kg; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX1901 Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
LOAD CELL; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:2; Product Range:Model 31; External Depth:25.9mm; Length:31.75mm; Line Cell Linearity ±:0.15%
LOAD CELL; Load Capacity:250g; Supply Voltage:5VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:20; Product Range:Model 31; External Depth:32.5mm; Length:38.6mm; Line Cell Linearity ±:0.15%
LOAD CELL; Load Capacity:1000g; Supply Voltage:5VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:1.5; Product Range:Model 31; External Depth:24.1mm; Length:26.9mm; Line Cell Linearity ±:0.15%
LOAD CELL; Load Capacity:10lb; Supply Voltage:5VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:2; Product Range:Model 31; External Depth:24.1mm; Length:26.9mm; Line Cell Linearity ±:0.15%
LOAD CELL; Load Capacity:25lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:2; Product Range:Model 31; External Depth:25.9mm; Length:31.75mm; Line Cell Linearity ±:0.15%
LOAD CELL; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:2; Product Range:Model 31; External Depth:25.9mm; Length:31.75mm; Line Cell Linearity ±:0.15%