Reflective Photo Interrupters
Parts from Reflective Photo Interrupters Category
OPTO SWITCH, REFLECTIVE; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Sensing Distance:12.7mm; Forward Current If:60mA; Reverse Voltage Vr:3V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.6V; Product RoHS Compliant: Yes
PHOTO SENSOR / INTERRUPTER; Sensor Output:Photo / Optical IC; Sensor Mounting:SMD; Sensing Distance:-; Forward Current If:-; Reverse Voltage Vr:-; Collector Emitter Voltage V(br)ceo:-; Forward Voltage:-; Product Range:PIE310/PID310D RoHS Compliant: Yes
REFLECTIVE OBJECT SENSOR, FULL REEL; Sensor Output:Phototransistor; Sensor Mounting:SMD; Sensing Distance:25.4mm; Forward Current If:50mA; Reverse Voltage Vr:5V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.7V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR O/P, SMD, FULL REEL; Sensor Output:Phototransistor; Sensor Mounting:SMD; Sensing Distance:4mm; Forward Current If:50mA; Reverse Voltage Vr:4V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.2V RoHS Compliant: Yes
OPTO SWITCH, REFLECTIVE; Sensor Output:Totem Pole; Sensor Mounting:Panel / Chassis; Sensing Distance:12.7mm; Forward Current If:-; Reverse Voltage Vr:-; Collector Emitter Voltage V(br)ceo:-; Forward Voltage:-; Product Range:OPB715Z RoHS Compliant: Yes
OBJECT SENSOR, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:SMD; Sensing Distance:5mm; Forward Current If:50mA; Reverse Voltage Vr:5V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.2V; No. of Pins:4PinsRoHS Compliant: Yes
PHOTO MICROSENSOR, TRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Sensing Distance:5mm; Forward Current If:50mA; Reverse Voltage Vr:4V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.2V RoHS Compliant: Yes
OPTICAL SENSOR (SWITCH) REFLECTIVE; Sensor Output:Phototransistor; Sensor Mounting:Through Hole; Sensing Distance:1mm; Forward Current If:50mA; Reverse Voltage Vr:4V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.2V RoHS Compliant: Yes
PHOTOMICROSENSOR, TRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Sensing Distance:5mm; Forward Current If:50mA; Reverse Voltage Vr:4V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.2V RoHS Compliant: Yes
PHOTOTRANSISTOR, REFLECTIVE; Sensor Output:Phototransistor; Sensor Mounting:Through Hole; Sensing Distance:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.7V; Product RoHS Compliant: Yes
PHOTO INTERRUPTER, REFLECTIVE, 3.8MM; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Sensing Distance:3.8mm; Forward Current If:40mA; Reverse Voltage Vr:2V; Collector Emitter Voltage V(br)ceo:30V; Forward RoHS Compliant: Yes
OPTO SWITCH, REFLECTIVE; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Sensing Distance:76.2mm; Forward Current If:50mA; Reverse Voltage Vr:3V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.8V; Product RoHS Compliant: Yes