Thermostats
Parts from Thermostats Category
THERMOSTAT KIT; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:-1.11°C to +60°C; Contact Rating:10A at 250VAC; Contact Operation:Normally Open; Load Type:Resistive; Thermostat Mounting:DIN Rail; Colour:GrayRoHS Compliant: Yes
THERMOSTAT, NC/NO, 10A, 250VAC; Transducer Function:Thermoelectric Cooler; Thermostat Type:Programmable; Thermostat Set Point:0°C to +60°C; Contact Rating:15A at 120VAC, 10A at 250VAC; Contact Operation:Normally Open, Normally ClosedRoHS Compliant: Yes
THERMOSTAT, CO, -20 TO 60 DEG C, 12 TO 48V; Transducer Function:Thermoelectric Cooler; Thermostat Type:Programmable; Thermostat Set Point:-20°C to +60°C; Contact Rating:-; Contact Operation:Normally Closed; Load Type:-
THERMOSTAT, ROOM; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:-; Contact Rating:-; Contact Operation:-; Load Type:-; Thermostat Mounting:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:94mm; External
THERMOSTAT, ECOTRON T; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:-; Contact Rating:10A at 250VAC; Contact Operation:Normally Open, Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail;
THERMOSTAT, ECOTRON T, 12-24VAC/DC; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:-; Contact Rating:10A at 250VAC; Contact Operation:Normally Open, Normally Closed; Load Type:Resistive; Thermostat
THERMOSTAT, ECOTRON T; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:-; Contact Rating:-; Contact Operation:-; Load Type:-; Thermostat Mounting:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:56mm;
THERMOSTAT, -30/30°C; Transducer Function:-; Thermostat Type:Adjustable; Thermostat Set Point:-30°C to +30°C; Contact Rating:6A at 400VAC; Contact Operation:-; Load Type:Resistive; Thermostat Mounting:Panel; Product Range:-; SVHC:No RoHS Compliant: Yes
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+5°C to 15°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+15°C to 25°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
THERMOSTAT CONTROLLER, NO, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+40°C to 50°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Open; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
THERMOSTAT CONTROLLER, NO, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+25°C to 35°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Open; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:-; Contact Rating:5A at 250VAC; Contact Operation:Normally Open, Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
Thermostat, Electronic, 24 VDC, 16 A, CO, 0 C, 60 C RoHS Compliant: Yes
THERMOSTAT, CO, -4 TO 140 DEG F, 12 TO 48V; Transducer Function:Thermoelectric Cooler; Thermostat Type:Programmable; Thermostat Set Point:-20°C to +60°C; Contact Rating:-; Contact Operation:Normally Closed; Load Type:-
PROGRAMMABLE THERMOSTAT, WIFI, 30VAC; Transducer Function:Thermoelectric Cooler; Thermostat Type:Programmable; Thermostat Set Point:+7°C to +37°C; Contact Rating:-; Contact Operation:-; Load Type:-; Thermostat Mounting:Wall Mount
THERMOSTAT CONTROLLER, NO, IP20; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:0°C to +60°C; Contact Rating:10A at 250VAC; Contact Operation:Normally Open; Load Type:Resistive; Thermostat Mounting:DIN RailRoHS Compliant: Yes
Transducer Function:Temperature; Thermostat Type:Programmable; Thermostat Set Point:0°C to +60°C; Contact Rating:10A at 250VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
Transducer Function:Temperature; Thermostat Type:Programmable; Thermostat Set Point:0°C to +60°C; Contact Rating:10A at 250VAC; Contact Operation:Normally Open, Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes