Magnetoresistive Proximity Sensors
Parts from Magnetoresistive Proximity Sensors Category
Viewing page 1 of 1
1 to 17 of 17 parts currently displaying
PROXIMITY SENSOR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Housing:Rectangular; No. of Pins:-; Output Current:8A; Operating Magnetic Force Max:-; Product Range:SI-MAG2SM; Accessory Type:Magnetic Safety Switch Model RoHS Compliant: Yes
REED PROXIMITY SENSOR, 15MM, 100VDC; Supply Voltage DC Min:-; Supply Voltage DC Max:100V; Sensor Housing:Rectangular; No. of Pins:-; Output Current:-; Operating Magnetic Force Max:-; Product Range:-; Operating Temperature Max:60°C RoHS Compliant: Yes
Sick
SENSOR, MAGNETIC, 60MM, PNP, M8; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Housing:Cylindrical; No. of Pins:3 Pin; Output Current:200mA; Operating Magnetic Force Max:30G; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
See more parts featured in this category or return to Proximity Sensors / Proximity Switches
Viewing page 1 of 1
1 to 17 of 17 parts currently displaying