Magnetic Sensors
Parts from Magnetic Sensors Category
INCLINOMETER, M12, 30VDC; Magnetometer Interface:-; Magnetic Field Min:-; Magnetic Field Max:-; Resolution (Gauss):-; Product Range:- RoHS Compliant: Yes
MAGNETIC SENSOR; Magnetometer Interface:Serial; Magnetic Field Min:-1G; Magnetic Field Max:1G; Resolution (Gauss):-; Product Range:HMR3000; Magnetometer Range:-1G to 1G; Resolution:1mG RoHS Compliant: No
SHAFT ROTATION TRANSDUCER; Magnetometer Interface:-; Magnetic Field Min:-; Magnetic Field Max:-; Resolution (Gauss):-; Product Range:- RoHS Compliant: Yes
HALL EFFECT MAGNETIC SENSOR; Magnetometer Interface:-; Magnetic Field Min:-; Magnetic Field Max:-; Resolution (Gauss):-; Product Range:-; Operate Point Typ:59G; Output Voltage:0.4V; Sensor Terminals:Wire Leads; Supply Current:20mA RoHS Compliant: Yes
HALL EFFECT MAGNETIC SENSOR; Magnetometer Interface:-; Magnetic Field Min:-; Magnetic Field Max:-; Resolution (Gauss):-; Product Range:-; Output Current:20mA; Output Voltage:0.4V; Sensor Terminals:Through Hole; Supply Current:20mA RoHS Compliant: Yes
SHAFT ROTATION TRANSDUCER; Magnetometer Interface:-; Magnetic Field Min:-; Magnetic Field Max:-; Resolution (Gauss):-; Product Range:- RoHS Compliant: Yes
MAGNETIC SENSOR; Magnetometer Interface:-; Magnetic Field Min:-6G; Magnetic Field Max:6G; Resolution (Gauss):-; Product Range:-; Resolution:85µG; Sensitivity Range:1mV/V/G; Sensor Output:Voltage; Sensor Terminals:Through Hole RoHS Compliant: Yes
IC, MAGNETO RESISTIVE SENSOR, SIP-8; Magnetometer Interface:-; Magnetic Field Min:-6G; Magnetic Field Max:6G; Resolution (Gauss):-; Product Range:HMC 1051 Series; Bandwidth:5MHz; No. of Pins:8Pins; Operating Temperature Max:125°C
MAGNETIC SENSOR; Magnetometer Interface:-; Magnetic Field Min:-2G; Magnetic Field Max:2G; Resolution (Gauss):-; Product Range:-; Resolution:40µG; Sensitivity Range:3mV/V/G; Sensor Output:Voltage; Sensor Terminals:Through Hole RoHS Compliant: Yes
MAGNETIC SENSOR, 0.0013-0.0027T, SOT-23 ROHS COMPLIANT: YES
WIRELESS MAGNETIC SENSOR, 30MM, 66KBPS; Magnetometer Interface:-; Magnetic Field Min:-; Magnetic Field Max:-; Resolution (Gauss):-; Product Range:STE Series RoHS Compliant: Yes
DIGITAL MAGNETOMETER, 3-AXIS, RS485; Magnetometer Interface:RS485; Magnetic Field Min:-2G; Magnetic Field Max:2G; Resolution (Gauss):0.067mG; Product Range:-