Air Mass Sensors
Parts from Air Mass Sensors Category
MEMS FLOW SENSOR, AIR, 0-10LPM, 72.5PSI; Flow Rate Min:-; Flow Rate Max:10l/min; Pressure Max:72.5psi; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:26.4V; Port Style:Manifold; Accuracy %:3%; Product Range:D6F-10A Series RoHS Compliant: Yes
MEMS FLOW SENSOR, AIR, 0-10LPM, 72.5PSI; Flow Rate Min:-; Flow Rate Max:10l/min; Pressure Max:72.5psi; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:26.4V; Port Style:Straight; Accuracy %:3%; Product Range:D6F-10A Series RoHS Compliant: Yes
MEMS FLOW SENSOR, AIR, 0-20LPM, 72.5PSI; Flow Rate Min:-; Flow Rate Max:20l/min; Pressure Max:72.5psi; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:26.4V; Port Style:Manifold; Accuracy %:3%; Product Range:D6F-20A Series RoHS Compliant: Yes
MEMS FLOW SENSOR, AIR, 0-20LPM, 72.5PSI; Flow Rate Min:-; Flow Rate Max:20l/min; Pressure Max:72.5psi; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:26.4V; Port Style:Straight; Accuracy %:3%; Product Range:D6F-20A Series RoHS Compliant: Yes
MEMS FLOW SENSOR, AIR, 0-50LPM, 72.5PSI; Flow Rate Min:-; Flow Rate Max:50l/min; Pressure Max:72.5psi; Supply Voltage DC Min:10.8V; Supply Voltage DC Max:26.4V; Port Style:Manifold; Accuracy %:3%; Product Range:D6F-50A Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 10LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:10l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Tapered; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 15LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:15l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Tapered; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 100LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:100l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Tapered; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 300LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:300l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Tapered; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 15LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:15l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Manifold; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 50LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:50l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Manifold; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 100LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:100l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Manifold; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 300LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:300l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Manifold; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 10LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:10l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Threaded; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 50LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:50l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Threaded; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 100LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:100l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Threaded; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes
DIGITAL AIRFLOW SENSOR, 300LPM, 60PSI; Flow Rate Min:0l/min; Flow Rate Max:300l/min; Pressure Max:60psi; Supply Voltage DC Min:3V; Supply Voltage DC Max:10V; Port Style:Threaded; Accuracy %:0.5%; Product Range:HAF Series RoHS Compliant: Yes