Pressure Sensors, Transducers
Category Selection
View Parts from CategoryParts from Pressure Sensors, Transducers Category
PRESSURE SWITCH, SPST-NO, 0.054PSI; Pressure Fitting Style:Dual Radial Barbed; Operating Pressure Min:-; Operating Pressure Max:0.054psi; Contact Configuration:SPST-NO; Sensor Mounting:Panel / Chassis; Product Range:- RoHS Compliant: Yes
PRESSURE SWITCH, SPST-NO, 0.108PSI; Pressure Fitting Style:Dual Radial Barbed; Operating Pressure Min:-; Operating Pressure Max:0.108psi; Contact Configuration:SPST-NO; Sensor Mounting:Panel / Chassis; Product Range:- RoHS Compliant: Yes
Pressure Switch, Miniature, SPST-NO, 1.804 psi, Quick Connect, Dual Radial Barbed, Panel / Chassis RoHS Compliant: Yes
PRESSURE SWITCH, SPST-NO, 0.217PSI; Pressure Fitting Style:Dual Radial Barbed; Operating Pressure Min:-; Operating Pressure Max:0.217psi; Contact Configuration:SPST-NO; Sensor Mounting:Panel / Chassis; Product Range:- RoHS Compliant: Yes
Pressure Switch, Field Adjustable, SPST-NO, 0.018 psi, 0.072 psi, Quick Connect, Dual Radial Barbed RoHS Compliant: Yes
PRESSURE SWITCH, SPST-NO, 2.17PSI; Pressure Fitting Style:Dual Radial Barbed; Operating Pressure Min:0.541psi; Operating Pressure Max:2.17psi; Contact Configuration:SPST-NO; Sensor Mounting:Panel / Chassis; Product Range:- RoHS Compliant: Yes
PRESSURE SWITCH, SPST-NO, 0.018PSI; Pressure Fitting Style:Dual Radial Barbed; Operating Pressure Min:0.004psi; Operating Pressure Max:0.018psi; Contact Configuration:SPST-NO; Sensor Mounting:Panel / Chassis; Product Range:- RoHS Compliant: Yes
PRESSURE SWITCH, SPDT, 1PSI; Pressure Fitting Style:0.156" Axial Port; Operating Pressure Min:0.4psi; Operating Pressure Max:1psi; Contact Configuration:SPDT; Sensor Mounting:Panel / Chassis; Electrical Connection:Quick Connect RoHS Compliant: Yes
Pressure Switch, Adjustable, SPDT, 1 psi, 4 psi, Quick Connect, 0.156" Axial Port, Panel / Chassis RoHS Compliant: Yes
PRESSURE SWITCH, SPDT, 15PSI; Pressure Fitting Style:1/8"-27 NPT; Operating Pressure Min:4psi; Operating Pressure Max:15psi; Contact Configuration:SPDT; Sensor Mounting:Panel / Chassis; Electrical Connection:Quick Connect RoHS Compliant: Yes
Pressure Switch, Field Adjustable, SPDT, 15 psi, 60 psi, Quick Connect, 1/8"-27 NPT RoHS Compliant: Yes
Pressure Switch, Vacuum, SPDT, 0.1 psi, 0.3 psi, Quick Connect, 1/4" Axial Port, Panel / Chassis RoHS Compliant: Yes
PRESSURE SWITCH, SPDT, 11.9PSI; Pressure Fitting Style:1/4" Axial Port; Operating Pressure Min:2.9psi; Operating Pressure Max:11.9psi; Contact Configuration:SPDT; Sensor Mounting:Panel / Chassis; Electrical Connection:Quick Connect RoHS Compliant: Yes
Pressure Switch, Vacuum, SPDT, 0.3 psi, 2.9 psi, Quick Connect, 1/4" Axial Port, Panel / Chassis RoHS Compliant: Yes
PRESSURE SWITCH, 5-250PSI, SPDT-DB; Pressure Fitting Style:1/4"-18 NPTF; Operating Pressure Min:5psi; Operating Pressure Max:250psi; Contact Configuration:SPDT-DB; Sensor Mounting:Cable; Electrical Connection:Screw Clamp Terminals
PRESSURE SWITCH, SPDT, 10BAR; Pressure Fitting Style:G 1/4" BSP; Operating Pressure Min:600mbar; Operating Pressure Max:10bar; Contact Configuration:SPDT; Sensor Mounting:Panel / Chassis; Electrical Connection:Screw Clamp Terminals RoHS Compliant: Yes
PRESSURE SWITCH, SPST-NO, 0.018PSI; Pressure Fitting Style:Dual Radial Barbed; Operating Pressure Min:0.004psi; Operating Pressure Max:0.018psi; Contact Configuration:SPST-NO; Sensor Mounting:Panel / Chassis; Product Range:- RoHS Compliant: Yes