Sensors
Category Selection
View Parts from CategoryMore Sensors
48170 parts
Current Sensors
357 parts
Motion Sensors & Position Sensors
1005 parts
Proximity Sensors / Proximity Switches
2851 parts
Liquid Level Sensors
449 parts
Pressure Sensors, Transducers
2433 parts
Sensor Accessories
1343 parts
Environmental Sensors
141 parts
Light Sensors
2707 parts
Ultrasonic Sensors
79 parts
Photo Interrupters
449 parts
Parts from Sensors Category
CURRENT TRANSDUCER, 200A, AC 10V O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:1%; Product Range:APR-B10 Series; RoHS Compliant: Yes
CURRENT TRANSDUCER, 10/25/50A, AC 10V; Sensor Output:Voltage; Supply Voltage DC Min:22.8V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-; Current Measuring Range AC:10A, 25A, 50A; Response Time:-; Accuracy %:1%; Product RoHS Compliant: Yes
CURRENT TRANSDUCER, 15A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-51A to 51A; Current Measuring Range AC:-51A to 51A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes
CURRENT TRANSDUCER, 25A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-85A to 85A; Current Measuring Range AC:-85A to 85A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes
CURRENT TRANSDUCER, 50A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes
CURRENT TRANSDUCER, 15A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-51A to 51A; Current Measuring Range AC:-51A to 51A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes
CURRENT TRANSDUCER, 25A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-85A to 85A; Current Measuring Range AC:-85A to 85A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes
CURRENT TRANSDUCER, 50A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes
CURRENT TRANSDUCER, 50A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Current Measuring Range DC:-100A to 100A; Current Measuring Range AC:-100A to 100A; Response Time:-; Accuracy %:0.9%; RoHS Compliant: Yes