Speed Sensors
Parts from Speed Sensors Category
SPEED SENSOR, HALL-EFFECT, M12, 5-24VDC; Supply Voltage Min:5VDC; Supply Voltage Max:24VDC; Sensor Terminals:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Speed Sensor Type:-; Inductance:-; Surface Speed:- RoHS Compliant: Yes
HALL EFFECT MAGNETIC SENSOR; Supply Voltage Min:-25VDC; Supply Voltage Max:25.2VDC; Sensor Terminals:Wire Leads; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Speed Sensor Type:-; Output Voltage (Peak to Peak):-
SPEED SENSOR, MAG PICKUP, 2 WIRE LEADS; Supply Voltage Min:-; Supply Voltage Max:-; Sensor Terminals:Wire Leads; Operating Temperature Min:-40°C; Operating Temperature Max:107°C; Speed Sensor Type:-; Output Voltage (Peak to Peak):- RoHS Compliant: Yes
SPEED & DIRECTION SENSOR, 4 WIRE, CABLE; Supply Voltage Min:4.5VDC; Supply Voltage Max:26VDC; Sensor Terminals:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Speed Sensor Type:-; Inductance:- RoHS Compliant: Yes
SPEED SENSOR, HALL-EFFECT, 18VDC; Supply Voltage Min:4.5VDC; Supply Voltage Max:18VDC; Sensor Terminals:Connector; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Speed Sensor Type:-; Output Voltage (Peak to Peak):-RoHS Compliant: Yes
SPEED SENSOR, HALL-EFFECT, 18VDC; Supply Voltage Min:4.5VDC; Supply Voltage Max:18VDC; Sensor Terminals:Connector; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Speed Sensor Type:-; Output Voltage (Peak to Peak):-RoHS Compliant: Yes
SPEED SENSOR, 18VDC, WIRE LEAD; Supply Voltage Min:4.5VDC; Supply Voltage Max:18VDC; Sensor Terminals:Wire Leads; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Speed Sensor Type:-; Output Voltage (Peak to Peak):- RoHS Compliant: Yes
SENSOR, SPEED, 28VDC, WIRE LEADED; Supply Voltage Min:4.75VDC; Supply Voltage Max:28VDC; Sensor Terminals:Wire Leads; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Speed Sensor Type:-; Inductance:-; Surface Speed:-RoHS Compliant: Yes