Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.00
|
138
in stock
|
Buy Now | |
RS Americas
from US$54.26
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$61.51
|
4
in stock
|
Buy Now | |
element14
from US$47.46
|
4
in stock
|
Buy Now | |
Farnell
from US$65.52
|
4
in stock
|
Buy Now | |
Future Electronics
from US$45.50
|
-
|
Buy Now | |
Sager
from US$42.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage Min | 5VDC |
---|---|
Supply Voltage Max | 24VDC |
Sensor Terminals | Cable |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Speed Sensor Type | - |
Inductance | - |
Surface Speed | - |
Sensor, Gear Tooth Speed, IP67,M12-1 Thread,22 AWG X 1M Shielded Cable,5-24VDC | ZF Electronics GS100102 | RS Americas |
Geartooth sensor hall effect M12 leads | RS |
Speed Sensor, Hall-Effect, M12, 5-24Vdc | Newark Electronics |
SPEED SENSOR, HALL-EFFECT, M12, 5-24VDC | element14 |
GS100102 Series 24 V 20 mA Wire Leads Hall Effect Gear Tooth Speed Sensor | Future Electronics |
Speed Sensors HALL EFFCT 6mA 24VDC 22 AWG X1m BBB Cble | Sager |
Where can I find additional details, specifications and documents for a GS100102?
Additional datasheets, footprints and schematics for GS100102 are listed on our Part Details page. You can also find images and similar parts to GS100102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS100102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS100102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS100102 fall under?
The GS100102 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GS100102 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS100102 you can contact the distributor directly for product support, shipping queries etc.
Is the GS100102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS100102 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GS100102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS100102 often in real-time on the comparison pages.
What if I can't find stock of GS100102?
You can fill out our help required form which you can use to request a quote for GS100102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.