Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Terminals | Wire Leads |
---|---|
Operating Temperature Min | -73°C |
Operating Temperature Max | 93°C |
Speed Sensor Type | VRS Hazardous Location |
Inductance | 115mH |
RoHS Compliant | Yes |
Sensor, Inductive, 5/8-18 UNF-2A, 60V p-p (Min.), -73 to 93 C, 3090 Series | Honeywell 3090A | RS Americas |
Speed Sensors Hazard Location VRS 40kHz 78mm | Sager |
Speed Sensor, Vrs, 0.38M/S, 60V | Newark Electronics |
Where can I find additional details, specifications and documents for a 3090A?
Additional datasheets, footprints and schematics for 3090A are listed on our Part Details page. You can also find images and similar parts to 3090A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3090A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3090A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3090A fall under?
The 3090A is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Speed Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3090A when available in the Speed Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3090A you can contact the distributor directly for product support, shipping queries etc.
Is the 3090A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3090A have stock available?
Authorised distributors including RS Americas, Sager and Newark Electronics have stock available or on a lead time for 3090A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3090A often in real-time on the comparison pages.
What if I can't find stock of 3090A?
You can fill out our help required form which you can use to request a quote for 3090A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.