Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1196702,
1902802P018 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
228,225
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
25,440
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
9,600
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
9,600
in stock
|
Buy Now | |
Heilind Electronics
from US$1.16
|
5,040
in stock
|
Buy Now | |
element14
from US$1.68
|
2,934
in stock
|
Buy Now | |
Farnell
from US$1.69
|
2,739
in stock
|
Buy Now | |
CoreStaff
from US$1.87
|
2,400
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
2,399
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
1,941
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.16
|
1,176
in stock
|
Buy Now | |
TE Store
from US$1.75
|
950
in stock
|
Buy Now | |
Distrelec
from US$2.49
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
67,680
in stock
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
Sager
from US$1.06
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Data Rate (Max) | 4Gb/s |
Centerline (Pitch) | .031in, .8mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
For Use With Pluggable I/O Products | SFP Cage |
Pluggable I/O Applications | SFP |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Board |
Form Factor | SFP |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
I/O Connectors SFP 20P SMT ASSY | Rapid Electronics |
20 Position Right Angle Surface Mount 15 Gold SFP Socket | Future Electronics |
Sfp Connector, Receptacle, 20 Position, Right Angle Smd, Full Reel | Newark Electronics |
Conn SFP Receptacle 20 POS 0.8mm Solder RA SMD Reel | Avnet America |
20 POS SMT CONN SFP 15AU | Heilind Electronics |
CONNECTOR, SFP, SMT, 20WAY | element14 |
Connector, SFP, 20 Position, 15um Gold, Surface Mount | TE Connectivity 1367073-1 | RS Americas |
20 POS SMT CONN, SFP, 15AU Form Factor: SFP Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No SFP Connector .031" .8 mm | Part Number: 1367073-1 | Internal Number: 1367073-1 | Alias Number: 1196702 | .031" | TE Connectivity | TE Store |
SFP Connector,Surface Mount,20 Way | RS |
TE Connectivity SFP socket, angled Socket Straight | Distrelec |
SFP 20P SMT FMALE RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | SFP System Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Connector Type | SFP |
Contact Termination Type | Solder |
Product Range | SFP System Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | Surface Mount |
Contact Termination | Solder |
Flammability Rating | UL 94V-0 |
Material | Liquid Crystal Polymer (LCP) |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1367073-1?
Additional datasheets, footprints and schematics for 1367073-1 are listed on our Part Details page. You can also find images and similar parts to 1367073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367073-1 fall under?
The 1367073-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1367073-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367073-1 have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 1367073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367073-1 often in real-time on the comparison pages.
What if I can't find stock of 1367073-1?
You can fill out our help required form which you can use to request a quote for 1367073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.