Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
1,135
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
27,360
in stock
|
Buy Now | |
TTI Europe
from US$1.35
|
8,640
in stock
|
Buy Now | |
TE Store
from US$2.47
|
3,395
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
2,887
in stock
|
Buy Now | |
element14
from US$2.47
|
2,887
in stock
|
Buy Now | |
Farnell
from US$2.26
|
2,534
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
1,920
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
775
in stock
|
Buy Now | |
Heilind Electronics
from US$1.92
|
720
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
435
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
307
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
304
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.92
|
240
in stock
|
Buy Now | |
Sager
from US$1.78
|
70
in stock
|
Buy Now | |
Avnet Abacus
-
|
34,560
in stock
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$1.79
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Data Rate (Max) | 16Gb/s |
Centerline (Pitch) | .031in, .8mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
For Use With Pluggable I/O Products | SFP+ Cage |
Pluggable I/O Applications | SFP |
Circuit Application | Power & Signal |
Comment | Lubricant on contact. |
Packaging Method | Reel |
Form Factor | SFP+ |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
20 Position 0.8 mm Pitch Double Sided Right Angle Receptacle SFP Connector | Future Electronics |
20P SFP+ CON SMD UL 94V-0 | TTI Europe |
20 POS SMT CONN, SFP/SFP+, 30A Form Factor: SFP+ Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No SFP+ Connector .031" .8 mm | Sfp Connector | Part Number: 1888247-1 | Internal Number: 1888247-1 | .031" | TE Connectivity | TE Store |
Sfp Connector, Receptacle, 20 Position, Smd | Newark Electronics |
CONNECTOR, SFP | element14 |
Conn SFP+ Receptacle 20 POS 0.8mm Solder RA SMD T/R | Avnet America |
SMA vertical PCB mount jack, gold plated | RS |
20 POS SMT CONN, SFP/SFP+, 30A | Heilind Electronics |
Connector, SFP, 20 Position, 30um Gold w/surface treatment | TE Connectivity 1888247-1 | RS Americas |
I/O Connectors 20 POS SMT 30um GOLD HIGH SPEED | Rapid Electronics |
TE Connectivity - AMP 20 POS SMT CONN SFP/SFP+ 30A | Distrelec |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Connector Type | SFP |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Termination | Surface Mount Right Angle |
Termination Method | Surface Mount Horizontal |
Where can I find additional details, specifications and documents for a 1888247-1?
Additional datasheets, footprints and schematics for 1888247-1 are listed on our Part Details page. You can also find images and similar parts to 1888247-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888247-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888247-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888247-1 fall under?
The 1888247-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1888247-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888247-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888247-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888247-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1888247-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888247-1 often in real-time on the comparison pages.
What if I can't find stock of 1888247-1?
You can fill out our help required form which you can use to request a quote for 1888247-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.