Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.98
|
No stock
|
Buy Now | |
Powell Electronics
from US$19.00
|
384
in stock
|
Buy Now | |
TE Store
from US$20.56
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$29.20
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$29.08
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$27.10
|
79
in stock
|
Buy Now | |
Distrelec
from US$16.76
|
79
in stock
|
Buy Now | |
Heilind Electronics
from US$18.72
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.72
|
12
in stock
|
Buy Now | |
Future Electronics
from US$15.69
|
-
|
Buy Now | |
Avnet America
from US$14.58
|
-
|
Buy Now | |
RS Americas
from US$20.51
|
-
|
Buy Now | |
Avnet Asia
from US$15.95
|
-
|
Buy Now | |
Boersig
from US$17.18
|
-
|
Buy Now | |
Farnell
from US$10.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lightpipe Style | Standard |
---|---|
Port Matrix Configuration | 1 x 4 |
Lightpipe Configuration | Dual Round |
Number of Ports | 4 |
Lightpipe Profile | Standard |
PCB Thickness (Recommended) | .089in, 2.25mm |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Heat Sink Compatible | No |
Pluggable I/O Applications | SFP+ |
Circuit Application | Signal |
EMI Containment Feature Type | External Springs |
Included Lightpipe | Yes |
Packaging Method | Box, Box & Tray |
Cage Type | Ganged |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Sealable | Yes |
Form Factor | SFP+ |
Integrated Lightpipes | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ 1x4 Cage Assembly, Light Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: Yes Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2007178-1 | Internal Number: 2007178-1 | TE Connectivity | TE Store |
I/O Conn Cage 1X4 Emi Shield W/Springs And Lp |Amp Te Connectivity 2007178-1 | Newark Electronics |
SFP+ 1x4 Cage Assembly Light | Rapid Electronics |
TE Connectivity - AMP SFP+&zSFP+SFP+ 1x4 Cage Assy Light | Distrelec |
SFP 1x4 Cage Assembly Light | Heilind Electronics |
SFP+ 1X4 CAGE ASSEMBLY, LIGHT PIPES | RS |
SFP+ Cage, Ganged (1 x 4) Press-Fit Through Hole, Right Angle Connector | Future Electronics |
Connector Accessories SFP Cage Press Fit Nickel Silver Alloy Tray | Avnet America |
SFP+ 1X4 CAGE ASSEMBLY, LIGHT PIPES | TE Connectivity 2007178-1 | RS Americas |
CAGE, GANGED, 1X4, SFP+, LIGHT | Farnell |
Where can I find additional details, specifications and documents for a 2007178-1?
Additional datasheets, footprints and schematics for 2007178-1 are listed on our Part Details page. You can also find images and similar parts to 2007178-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007178-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007178-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007178-1 fall under?
The 2007178-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007178-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007178-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007178-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007178-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2007178-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007178-1 often in real-time on the comparison pages.
What if I can't find stock of 2007178-1?
You can fill out our help required form which you can use to request a quote for 2007178-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.