Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$95.94
|
No stock
|
Buy Now | |
Rapid Electronics
from US$139.41
|
123
in stock
|
Buy Now | |
Chip One Stop
from US$92.50
|
123
in stock
|
Buy Now | |
Distrelec
from US$136.86
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$62.43
|
46
in stock
|
Buy Now | |
Avnet America
from US$83.40
|
-
|
Buy Now | |
RS Americas
from US$101.75
|
-
|
Buy Now | |
element14
from US$95.65
|
-
|
Buy Now | |
TE Store
from US$136.81
|
-
|
Buy Now |
Color | Black |
---|---|
Equalized | No |
Number of Positions | 2-Pair |
Number of Signal Positions | 16 |
Wire Size | 30AWG, .051mm² |
Overall Outside Cable Diameter | 4.37 mm |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 2m, 6.56ft |
Cable Style | Madison TurboTwin - Round Jacketed |
Product Type | Cable Assembly |
Cable Assembly Category | Industry Standard, High Speed |
Shielded | Yes |
Connector Type (End A) | QSFP28 |
Cable Assembly Type | Pluggable / Direct Attach |
Connector Type (End B) | SFP28 |
Data Rate | 25Gb/s |
TE Connectivity QSFP TO [4]SFP 25GIG 30AWG 2 METER Ether | Distrelec |
NETWORK CABLE ASSEMBLIES | Farnell |
Qsfp28 To [4]Sfp28, 2.0 Meter, 30Awg Rohs Compliant: Yes |Te Connectivity 2334236-4 | Newark Electronics |
Cable Assembly Pluggable I/O 2m 30AWG QSFP to 4x SFP 25Gbps Black | Avnet America |
Ethernet Cables / Networking Cables | RS Americas |
COMPUTER CABLE, QSFP+/4XSFP+ PLUG, 2M | element14 |
QSFP TO [4]SFP 25GIG 30AWG 2 METER Cable Assembly Type: QSFP28 to SFP+ Number of Positions: 16 Cable Assembly Length: 6.56 ft Cable Assembly Length: 2 m Data Rate: 25 Gb/s QSFP28 to SFP+ 16 6.56 ft 2 m | Qsfp28-Four Sfp+ Cable Assembly: 30 Awg | Part Number: 2334236-4 | Internal Number: 2334236-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2334236-4?
Additional datasheets, footprints and schematics for 2334236-4 are listed on our Part Details page. You can also find images and similar parts to 2334236-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2334236-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334236-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2334236-4 fall under?
The 2334236-4 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2334236-4 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2334236-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2334236-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2334236-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2334236-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2334236-4 often in real-time on the comparison pages.
What if I can't find stock of 2334236-4?
You can fill out our help required form which you can use to request a quote for 2334236-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.